STMicroelectronics, Inc. N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor STP11N65M2

Description
N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor
278-STP11N65M2
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor 278-STP11N65M2
N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP11N65M2 - 720604-STP11N65M2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP11N65M2
720604-STP11N65M2
FETs - Single - STP11N65M2 720604-STP11N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 720604-STP11N65M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 85W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 7A Rds On (Maximum) at Id, Vgs: 670mOhm at 3.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 720604-STP11N65M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 7A
Rds On (Maximum) at Id, Vgs: 670mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12.5nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 100V

Buy Now
Single FETs, MOSFETs - 497-STP11N65M2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP11N65M2-ND
Single FETs, MOSFETs 497-STP11N65M2-ND
N-Channel 650V 7A (Tc) 85W (Tc) Through Hole TO-220

N-Channel 650V 7A (Tc) 85W (Tc) Through Hole TO-220

Buy Now Datasheet
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 40Y2606 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
40Y2606
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 40Y2606
Power MOSFET, N Channel, 7 A, 650 V, 0.6 ohm, 10 V, 3 V RoHS Compliant: Yes

Power MOSFET, N Channel, 7 A, 650 V, 0.6 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP11N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP11N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP11N65M2
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP11N65M2 720604-STP11N65M2 497-STP11N65M2-ND 40Y2606 STP11N65M2 STP11N65M2
Product Name N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor FETs - Single - STP11N65M2 Single FETs, MOSFETs Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 650 volts
PD 85000 milliwatts
Unlock Full Specs
to access all available technical data