STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STI5N52U

Description
Win Source Part Number: 1107638-STI5N52U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFASTmesh™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 16.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 529 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12264,-497-12264 Base Product Number: STI5N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1107638-STI5N52U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFASTmesh™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 16.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 529 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12264,-497-12264 Base Product Number: STI5N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1107638-STI5N52U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1107638-STI5N52U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1107638-STI5N52U
Win Source Part Number: 1107638-STI5N52U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFASTmesh™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 16.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 529 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12264,-497-12264 Base Product Number: STI5N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1107638-STI5N52U
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: UltraFASTmesh™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 525 V
Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 70W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
Gate Charge (Qg) (Max) @ Vgs: 16.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 529 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12264,-497-12264
Base Product Number: STI5N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-12264-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12264-ND
Single FETs, MOSFETs 497-12264-ND
N-Channel 525V 4.4A (Tc) 70W (Tc) Through Hole I2PAK

N-Channel 525V 4.4A (Tc) 70W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 525 V 1.28 Ohm 4.4 A MOSFET Transistor
278-STI5N52U
N-Channel 525 V 1.28 Ohm 4.4 A MOSFET Transistor 278-STI5N52U
N-channel 525 V, 1.28 Ohm, 4.4 A, I2PAK UltraFASTmesh(TM) Power MOSFET Product overview: STI5N52U from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525 V, 1.28 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525 V, 1.28 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI5N52U can be used for catalog matching and distributor lookup.

N-channel 525 V, 1.28 Ohm, 4.4 A, I2PAK UltraFASTmesh(TM) Power MOSFET Product overview: STI5N52U from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525 V, 1.28 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525 V, 1.28 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI5N52U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI5N52U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI5N52U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI5N52U
MOSFET N-CH 525V 4.4A I2PAK

MOSFET N-CH 525V 4.4A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1107638-STI5N52U 497-12264-ND 278-STI5N52U STI5N52U
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 525 V 1.28 Ohm 4.4 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

600V 160A IGBT Transistor - 279-AIKQ120N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 833 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers