Manufacturer: STMicroelectronics
Win Source Part Number: 935435-STL128DNFP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 4 A - 28 W Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STL128
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 400V 4A 28W Through Hole TO-220FP
TRANS NPN 400V 4A TO220FP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 935435-STL128DNFP | STL128DNFP-ND | STL128DNFP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STL128DNFP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |