STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STH410N4F7-6AG

Description
Win Source Part Number: 1038555-STH410N4F7-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 365W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N04S203ATMA4; IRFS7434TRL7PP; IRLS3034TRL7PP; IRFS3004TRL7PP; STH320N4F6-6; SQM200N04-1M1L-GE3; STH270N4F3-6; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH410N4F7-6AGCT ,497-STH410N4F7-6AGT R,497-16422-1-ND,497 -16422-2-ND,STH410N4 F7-6AG-ND,497-16422- 6-ND,497-16422-1,497 -STH410N4F7-6AGDKR,4 97-16422-2,497-16422 -6 Base Product Number: STH410 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1038555-STH410N4F7-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 365W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N04S203ATMA4; IRFS7434TRL7PP; IRLS3034TRL7PP; IRFS3004TRL7PP; STH320N4F6-6; SQM200N04-1M1L-GE3; STH270N4F3-6; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH410N4F7-6AGCT ,497-STH410N4F7-6AGT R,497-16422-1-ND,497 -16422-2-ND,STH410N4 F7-6AG-ND,497-16422- 6-ND,497-16422-1,497 -STH410N4F7-6AGDKR,4 97-16422-2,497-16422 -6 Base Product Number: STH410 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1038555-STH410N4F7-6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1038555-STH410N4F7-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1038555-STH410N4F7-6AG
Win Source Part Number: 1038555-STH410N4F7-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 365W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N04S203ATMA4; IRFS7434TRL7PP; IRLS3034TRL7PP; IRFS3004TRL7PP; STH320N4F6-6; SQM200N04-1M1L-GE3; STH270N4F3-6; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH410N4F7-6AGCT ,497-STH410N4F7-6AGT R,497-16422-1-ND,497 -16422-2-ND,STH410N4 F7-6AG-ND,497-16422- 6-ND,497-16422-1,497 -STH410N4F7-6AGDKR,4 97-16422-2,497-16422 -6 Base Product Number: STH410 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1038555-STH410N4F7-6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 365W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: H2PAK-6
Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB160N04S203ATMA4; IRFS7434TRL7PP; IRLS3034TRL7PP; IRFS3004TRL7PP; STH320N4F6-6; SQM200N04-1M1L-GE3; STH270N4F3-6;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STH410N4F7-6AGCT,497-STH410N4F7-6AGTR,497-16422-1-ND,497-16422-2-ND,STH410N4F7-6AG-ND,497-16422-6-ND,497-16422-1,497-STH410N4F7-6AGDKR,497-16422-2,497-16422-6
Base Product Number: STH410
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH410N4F7-6AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH410N4F7-6AGTR-ND
Single FETs, MOSFETs 497-STH410N4F7-6AGTR-ND
N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2PAK-6

N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor
278-STH410N4F7-6AG
Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor 278-STH410N4F7-6AG
Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-6 package Product overview: STH410N4F7-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 0.8 mOhm, 200 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 0.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH410N4F7-6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-6 package Product overview: STH410N4F7-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 0.8 mOhm, 200 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 0.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH410N4F7-6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH410N4F7-6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH410N4F7-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH410N4F7-6AG
MOSFET N-CH 40V 200A H2PAK-6

MOSFET N-CH 40V 200A H2PAK-6

Supplier's Site
Single FETs, MOSFETs - STH410N4F7-6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH410N4F7-6AG
Single FETs, MOSFETs STH410N4F7-6AG
MOSFET N-CH 40V 200A H2PAK-6

MOSFET N-CH 40V 200A H2PAK-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-6 package

MOSFET Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-6 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038555-STH410N4F7-6AG 497-STH410N4F7-6AGTR-ND 278-STH410N4F7-6AG STH410N4F7-6AG STH410N4F7-6AG STH410N4F7-6AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 365000 milliwatts 365000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data