N-Channel 600V 34A (Tc) 150W (Tc) Surface Mount TOLL (HV)
N-Channel 600V 34A (Tc) 150W (Tc) Surface Mount TOLL (HV)
N-Channel 600V 34A (Tc) 150W (Tc) Surface Mount TOLL (HV)
MOSFET N-CH 600V 34A TOLL
MOSFET, N-CH, 600V, 34A, TO-LL HV ROHS COMPLIANT: YES
MOSFET N-CH 600V 34A TOLL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STO67N60M6TR-ND | STO67N60M6 | 89AH1361 | STO67N60M6 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 34A, To-Ll Hv Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | 8-PowerSFN | TO-3 | 8-PowerSFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |