STMicroelectronics, Inc. N-Channel 40 V 120 A MOSFET Transistor STI400N4F6

Description
N-channel 40 V, 120 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in I2PAK package Product overview: STI400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI400N4F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 40 V, 120 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in I2PAK package Product overview: STI400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI400N4F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 120 A MOSFET Transistor
278-STI400N4F6
N-Channel 40 V 120 A MOSFET Transistor 278-STI400N4F6
N-channel 40 V, 120 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in I2PAK package Product overview: STI400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI400N4F6 can be used for catalog matching and distributor lookup.

N-channel 40 V, 120 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in I2PAK package Product overview: STI400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI400N4F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14566-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14566-5-ND
Single FETs, MOSFETs 497-14566-5-ND
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)

N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278133-STI400N4F6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278133-STI400N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278133-STI400N4F6
Win Source Part Number: 1278133-STI400N4F6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Gate Charge (Qg) (Max) @ Vgs: 377 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14566-5,497-145 66-5,STI400N4F6 Base Product Number: STI400N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278133-STI400N4F6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DeepGATE™, STripFET™ VI
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 377 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 20000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14566-5,497-14566-5,STI400N4F6
Base Product Number: STI400N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI400N4F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI400N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI400N4F6
MOSFET N-CH 40V 120A I2PAK

MOSFET N-CH 40V 120A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-STI400N4F6 497-14566-5-ND 1278133-STI400N4F6 STI400N4F6
Product Name N-Channel 40 V 120 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details