Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
N-Channel 80V 100A (Tc) 176W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1103618-STP100N8F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Family Name: STP100N8F6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 5955pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): PSMN008-75P,127; IPP80N08S2L07XK; SPP80N08S2-07; IPP80N08S207XK;
Introduction Date: December 02, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
N-channel 80 V, 0.008 Ohm typ., 100 A, STripFET F6 Power MOSFET in a TO-220 package Product overview: STP100N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.008 Ohm, 100 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.008 Ohm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP100N8F6 can be used for catalog matching and distributor lookup.
MOSFET N-channel 80 V, 0.008 Ohm typ., 100 A, STripFET F6 Power MOSFET in a TO-220 package
80V 100A 8mΩ@10V,50A 176W 4V@250uA N Channel TO-220 MOSFETs ROHS
MOSFET N-CH 80V 100A TO220
MOSFET N-CH 80V 100A TO220
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STP100N8F6 | 497-15553-5-ND | 1103618-STP100N8F6 | 278-STP100N8F6 | 719658 | STP100N8F6 | STP100N8F6 | STP100N8F6 | STP100N8F6 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP100N8F6 | N-Channel 80 V 0.008 Ohm 100 A MOSFET Transistor | MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220 | TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube; Tube | ||||||
| V(BR)DSS | 80 volts | 80 volts | 80 volts | ||||||
| PD | 176000 milliwatts | 176000 milliwatts | 176000 milliwatts |