STMicroelectronics, Inc. Single FETs, MOSFETs STL52N25M5

Description
N-Channel 250V 28A (Tc) 2.5W (Ta), 110W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 250V 28A (Tc) 2.5W (Ta), 110W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10783-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10783-2-ND
Single FETs, MOSFETs 497-10783-2-ND
N-Channel 250V 28A (Tc) 2.5W (Ta), 110W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 250V 28A (Tc) 2.5W (Ta), 110W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL52N25M5 - 053871-STL52N25M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL52N25M5
053871-STL52N25M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL52N25M5 053871-STL52N25M5
Manufacturer: STMicroelectronics Win Source Part Number: 053871-STL52N25M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 1770pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 65 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053871-STL52N25M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 1770pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 65 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 28A 110W MOSFET Transistor
278-STL52N25M5
250V 28A 110W MOSFET Transistor 278-STL52N25M5
250V 28A N-CH MOSFET, 65mR Rds On, 110W PD, SM Product overview: STL52N25M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 28A, 110W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 28A, 110W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL52N25M5 can be used for catalog matching and distributor lookup.

250V 28A N-CH MOSFET, 65mR Rds On, 110W PD, SM Product overview: STL52N25M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 28A, 110W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 28A, 110W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL52N25M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL52N25M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL52N25M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL52N25M5
MOSFET N-CH 250V 28A POWERFLAT

MOSFET N-CH 250V 28A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10783-2-ND 053871-STL52N25M5 278-STL52N25M5 STL52N25M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL52N25M5 250V 28A 110W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details