STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N95K3 STP13N95K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103631-STP13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): FQP9N90C; TSM9N90CZ C0; STP6NC90Z; STP13N95K3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103631-STP13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): FQP9N90C; TSM9N90CZ C0; STP6NC90Z; STP13N95K3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N95K3 - 1103631-STP13N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N95K3
1103631-STP13N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N95K3 1103631-STP13N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1103631-STP13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): FQP9N90C; TSM9N90CZ C0; STP6NC90Z; STP13N95K3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103631-STP13N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1620pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): FQP9N90C; TSM9N90CZ C0; STP6NC90Z; STP13N95K3;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-10784-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10784-5-ND
Single FETs, MOSFETs 497-10784-5-ND
N-Channel 950V 10A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 950V 10A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 950V 10A TO-220 MOSFET Transistor
278-STP13N95K3
N-Channel 950V 10A TO-220 MOSFET Transistor 278-STP13N95K3
N-Channel 950V 10A Power MOSFET TO-220 Product overview: STP13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N95K3 can be used for catalog matching and distributor lookup.

N-Channel 950V 10A Power MOSFET TO-220 Product overview: STP13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 950V SuperMESH3 Zener-Protected 10A

MOSFET N-Ch 950V SuperMESH3 Zener-Protected 10A

Buy Now Datasheet
Mosfet Transistor, N Channel, 10 A, 950 V, 0.68 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3453 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 950 V, 0.68 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3453
Mosfet Transistor, N Channel, 10 A, 950 V, 0.68 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3453
MOSFET Transistor, N Channel, 10 A, 950 V, 0.68 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 950 V, 0.68 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP13N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP13N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP13N95K3
MOSFET N-CH 950V 10A TO220

MOSFET N-CH 950V 10A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1103631-STP13N95K3 497-10784-5-ND 278-STP13N95K3 STP13N95K3 94T3453 STP13N95K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N95K3 Single FETs, MOSFETs N-Channel 950V 10A TO-220 MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 10 A, 950 V, 0.68 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 950 volts
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data