950V N-Channel MOSFET, 8A, 0.65 Ohm, TO-220 Product overview: STP10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 8A, 0.65 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 8A, 0.65 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10N95K5 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 950V 8A SuperMESH 5 TO-220
MOSFET N-Ch 950V 8A SuperMESH 5 TO-220
MOSFET N-Ch 950V 8A SuperMESH 5 TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 212344-STP10N95K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 630pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-220
MOSFET N-Ch 950V .65Ohm typ 8A Zener-protected
MOSFET N-CH 950V 8A TO220
MOSFET N-CH 950V 8A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP10N95K5 | 8291440P | 8291440 | 212344-STP10N95K5 | 497-14568-5-ND | STP10N95K5 | STP10N95K5 | STP10N95K5 |
| Product Name | N-Channel 950V 8A 0.65 Ohm MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N95K5 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 130000 milliwatts | 130000 milliwatts | 130000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; TO-220 | TO-220; To-220 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| MOSFET Operating Mode | Enhancement |