STMicroelectronics, Inc. MOSFETs STL90N6F7

Description
MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT
Request a Quote Datasheet
Description
MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9062855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062855
MOSFETs 9062855
MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

Supplier's Site
MOSFETs - 9062855P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062855P
MOSFETs 9062855P
MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

Supplier's Site
MOSFETs - 1658262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658262
MOSFETs 1658262
MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

MOSFET N-Ch 60V 90A STripFETF7 PowerFLAT

Supplier's Site
Singapore, Singapore
60V 90A 0.0046 Ohm PowerFLAT MOSFET Transistor
278-STL90N6F7
60V 90A 0.0046 Ohm PowerFLAT MOSFET Transistor 278-STL90N6F7
60V N-Ch MOSFET, 90A, 0.0046 Ohm, PowerFLAT 5x6 Product overview: STL90N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, 0.0046 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, 0.0046 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL90N6F7 can be used for catalog matching and distributor lookup.

60V N-Ch MOSFET, 90A, 0.0046 Ohm, PowerFLAT 5x6 Product overview: STL90N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, 0.0046 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, 0.0046 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL90N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N6F7 - 1103209-STL90N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N6F7
1103209-STL90N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N6F7 1103209-STL90N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103209-STL90N6F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103209-STL90N6F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.8W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-15913-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15913-6-ND
Single FETs, MOSFETs 497-15913-6-ND
N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15913-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15913-2-ND
Single FETs, MOSFETs 497-15913-2-ND
N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15913-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15913-1-ND
Single FETs, MOSFETs 497-15913-1-ND
N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0046 Ohm typ., 90 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 60 V, 0.0046 Ohm typ., 90 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Single FETs, MOSFETs - STL90N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL90N6F7
Single FETs, MOSFETs STL90N6F7
MOSFET N-CH 60V 90A POWERFLAT

MOSFET N-CH 60V 90A POWERFLAT

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL90N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL90N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL90N6F7
MOSFET N-CH 60V 90A POWERFLAT

MOSFET N-CH 60V 90A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 60V, 90A, Powerflat; Channel Type Stmicroelectronics - 51AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 90A, Powerflat; Channel Type Stmicroelectronics
51AC9550
Mosfet, N-Ch, 60V, 90A, Powerflat; Channel Type Stmicroelectronics 51AC9550
MOSFET, N-CH, 60V, 90A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 90A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9062855 9062855P 278-STL90N6F7 1103209-STL90N6F7 497-15913-6-ND STL90N6F7 STL90N6F7 STL90N6F7 51AC9550
Product Name MOSFETs MOSFETs 60V 90A 0.0046 Ohm PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N6F7 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 90A, Powerflat; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerflat PowerFLAT SOT3; PowerFlat (5x6) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data