N-Channel 600V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-channel 600 V, 0.195 Ohm typ., 15 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.195 Ohm, 15 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.195 Ohm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL24N60DM2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935441-STL24N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL24
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16940-1, 497-16940-2, 497-16940-6
MOSFET N-channel 600 V, 0.195 Ohm typ., 15 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package
MOSFET N-CH 600V 15A PWRFLAT HV
MOSFET N-CH 600V 15A PWRFLAT HV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16940-6-ND | 278-STL24N60DM2 | 935441-STL24N60DM2 | STL24N60DM2 | STL24N60DM2 | STL24N60DM2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.195 Ohm 15 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL24N60DM2 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 4-PowerVDFN | SOT3; PowerFlat™ (8x8) HV | Surface Mount | 8-PowerVDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |