STMicroelectronics, Inc. Single FETs, MOSFETs STL100N8F7

Description
N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16502-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16502-6-ND
Single FETs, MOSFETs 497-16502-6-ND
N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16502-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16502-2-ND
Single FETs, MOSFETs 497-16502-2-ND
N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16502-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16502-1-ND
Single FETs, MOSFETs 497-16502-1-ND
N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N8F7 - 898058-STL100N8F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N8F7
898058-STL100N8F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N8F7 898058-STL100N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 898058-STL100N8F7 Series: STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL100 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16502-2, 497-16502-1, 497-16502-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898058-STL100N8F7
Series: STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL100
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16502-2, 497-16502-1, 497-16502-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 5.2 mOhm 100 A MOSFET Transistor
278-STL100N8F7
N-Channel 80 V 5.2 mOhm 100 A MOSFET Transistor 278-STL100N8F7
N-channel 80 V, 5.2 mOhm typ., 100 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL100N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 5.2 mOhm, 100 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 5.2 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N8F7 can be used for catalog matching and distributor lookup.

N-channel 80 V, 5.2 mOhm typ., 100 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL100N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 5.2 mOhm, 100 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 5.2 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL100N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL100N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL100N8F7
MOSFET N-CH 80V 100A POWERFLAT

MOSFET N-CH 80V 100A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 5.2 mOhm typ., 100 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 80 V, 5.2 mOhm typ., 100 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Mosfet, N-Ch, 80V, 100A, 175Deg C, 120W Rohs Compliant Stmicroelectronics - 69AH2751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 100A, 175Deg C, 120W Rohs Compliant Stmicroelectronics
69AH2751
Mosfet, N-Ch, 80V, 100A, 175Deg C, 120W Rohs Compliant Stmicroelectronics 69AH2751
MOSFET, N-CH, 80V, 100A, 175DEG C, 120W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 100A, 175DEG C, 120W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STL100N8F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL100N8F7
Single FETs, MOSFETs STL100N8F7
MOSFET N-CH 80V 100A POWERFLAT

MOSFET N-CH 80V 100A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16502-6-ND 898058-STL100N8F7 278-STL100N8F7 STL100N8F7 STL100N8F7 69AH2751 STL100N8F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N8F7 N-Channel 80 V 5.2 mOhm 100 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 100A, 175Deg C, 120W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data