STMicroelectronics, Inc. Single FETs, MOSFETs STI200N6F3

Description
N-Channel 60V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STI200N6F3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STI200N6F3-ND
Single FETs, MOSFETs STI200N6F3-ND
N-Channel 60V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)

N-Channel 60V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI200N6F3 - 898022-STI200N6F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI200N6F3
898022-STI200N6F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI200N6F3 898022-STI200N6F3
Manufacturer: STMicroelectronics Win Source Part Number: 898022-STI200N6F3 Series: STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STI200N Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898022-STI200N6F3
Series: STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STI200N
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI200N6F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI200N6F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI200N6F3
MOSFET N-CH 60V 120A I2PAK

MOSFET N-CH 60V 120A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STI200N6F3-ND 898022-STI200N6F3 STI200N6F3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI200N6F3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60V 240A MOSFET Transistor - 278-AUIRFS3006-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 375000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details