STMicroelectronics, Inc. Single FETs, MOSFETs STH400N4F6-2

Description
N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet
Description
N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14536-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14536-2-ND
Single FETs, MOSFETs 497-14536-2-ND
N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
40V 180A MOSFET Transistor
278-STH400N4F6-2
40V 180A MOSFET Transistor 278-STH400N4F6-2
N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH400N4F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH400N4F6-2 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH400N4F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH400N4F6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH400N4F6-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH400N4F6-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH400N4F6-2
MOSFET N-CH 40V 180A H2PAK-2

MOSFET N-CH 40V 180A H2PAK-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14536-2-ND 278-STH400N4F6-2 STH400N4F6-2
Product Name Single FETs, MOSFETs 40V 180A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 20500 pF @ 25 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers