N-channel 30 V, 2.5 mOhm typ., 120 A, STripFET H6 Power MOSFET in a TO-220 package Product overview: STP160N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2.5 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2.5 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N3LL can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
N-Channel 30V 120A (Tc) 136W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1103637-STP160N3LL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): IRLB4132PBF; STP105N3LL; STP160N3LL; STP80NF03L-04;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MOSFET N-channel 30 V, 2.5 mOhm typ., 120 A, STripFET H6 Power MOSFET in a TO-220 package
MOSFET, N-CH, 30V, 120A, 175DEG C, 136W ROHS COMPLIANT: YES
MOSFET N-CH 30V 120A TO220
MOSFET N-CH 30V 120A TO220
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP160N3LL | STP160N3LL | 497-16021-5-ND | 1103637-STP160N3LL | STP160N3LL | 69AH2846 | STP160N3LL | STP160N3LL |
| Product Name | N-Channel 30 V 2.5 mOhm 120 A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP160N3LL | MOSFET | Mosfet, N-Ch, 30V, 120A, 175Deg C, 136W Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| PD | 136000 milliwatts | 136000 milliwatts | 136000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube; Tube |