STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STN888 STN888

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795764-STN888 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.6W Transistor Type: PNP Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 10A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 500mA, 1V Alternative Parts (Cross-Reference): FZT949TA; STN888; PBSS4032PZ,135; PBSS4032PZ,115; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795764-STN888 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.6W Transistor Type: PNP Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 10A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 500mA, 1V Alternative Parts (Cross-Reference): FZT949TA; STN888; PBSS4032PZ,135; PBSS4032PZ,115; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STN888 - 795764-STN888 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STN888
795764-STN888
TRANSISTORS - Transistors (BJT) - Single - STN888 795764-STN888
Manufacturer: STMicroelectronics Win Source Part Number: 795764-STN888 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.6W Transistor Type: PNP Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 10A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 500mA, 1V Alternative Parts (Cross-Reference): FZT949TA; STN888; PBSS4032PZ,135; PBSS4032PZ,115; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795764-STN888
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.6W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 500mA, 10A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 500mA, 1V
Alternative Parts (Cross-Reference): FZT949TA; STN888; PBSS4032PZ,135; PBSS4032PZ,115;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 5A 30V Bipolar Transistor
276-STN888
SMD 5A 30V Bipolar Transistor 276-STN888
5A 30V PNP BJT Power Transistor SOT-223 SMD Product overview: STN888 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN888 can be used for catalog matching and distributor lookup.

5A 30V PNP BJT Power Transistor SOT-223 SMD Product overview: STN888 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN888 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-6202-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6202-2-ND
Single Bipolar Transistors 497-6202-2-ND
Bipolar (BJT) Transistor PNP 30V 5A 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 30V 5A 1.6W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STN888 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STN888
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STN888
TRANS PNP 30V 5A SOT223

TRANS PNP 30V 5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 795764-STN888 276-STN888 497-6202-2-ND STN888
Product Name TRANSISTORS - Transistors (BJT) - Single - STN888 SMD 5A 30V Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT3 SOT223; TO-261-4, TO-261AA
IC(max) 5000 milliamps 5000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847CQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details