Manufacturer: STMicroelectronics
Win Source Part Number: 031456-STP130NH02L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management
90A, 24V, 0.0044ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP130NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 24V, 0.0044ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 24V, 0.0044ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP130NH02L can be used for catalog matching and distributor lookup.
N-Channel 24V 90A (Tc) 150W (Tc) Through Hole TO-220
MOSFET N-CH 24V 90A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 031456-STP130NH02L | 278-STP130NH02L | STP130NH02L-ND | STP130NH02L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP130NH02L | N-Channel 90A 24V 0.0044ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 24 volts | |||
| PD | 150000 milliwatts | 150000 milliwatts |