Manufacturer: STMicroelectronics
Win Source Part Number: 347004-STN851
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 1V
Maximum Power Dissipation: 1.6W
Alternative Parts (Cross-Reference): NZT560A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223
NPN BJT, 60V, 5A, 130MHz, SOT-223, Surface Mount Product overview: STN851 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 5A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN851 can be used for catalog matching and distributor lookup.
NPN power transistor,STN851 5A SOT-223
NPN power transistor,STN851 5A SOT-223
Bipolar (BJT) Single Transistor, NPN, 60 V, 130 MHz, 1.6 W, 5 A, 300 RoHS Compliant: Yes
TRANS NPN 60V 5A SOT223
Bipolar Transistors - BJT NPN Lo-Volt Fast Sw
TRANS NPN 60V 5A SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 347004-STN851 | 497-3179-2-ND | 276-STN851 | 4857406 | 26M3609 | STN851 | STN851 | STN851 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STN851 | Single Bipolar Transistors | SMD 60V 5A 130MHz Bipolar Transistor | Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 60 V, 130 Mhz, 1.6 W, 5 A, 300 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; Sot-223 | TO-3 | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 150 volts |