Manufacturer: STMicroelectronics
Win Source Part Number: 1261091-STI18NM60N
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAK (TO-262)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 13A
Rds On (Maximum) at Id, Vgs: 285mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1000pF at 50V
N-Channel 600V 13A (Tc) 110W (Tc) Through Hole I2PAK (TO-262)
600V 13A N-CH Power MOSFET, I2PAK, Through Hole Product overview: STI18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI18NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 13A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1261091-STI18NM60N | STI18NM60N-ND | 278-STI18NM60N | STI18NM60N |
| Product Name | FETs - Single - STI18NM60N | Single FETs, MOSFETs | Through-Hole 600V 13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | ||
| QG | 35 nC | |||
| PD | 110000 milliwatts | 110000 milliwatts |