STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-6 STH310N10F7-6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261073-STH310N10F7- 6 Series: DeepGATE, STripFET VII Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Variant Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: STH310N10F7-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): CSD19535KTTT; APTM10SKM02G; APTM10DAM02G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261073-STH310N10F7- 6 Series: DeepGATE, STripFET VII Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Variant Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: STH310N10F7-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): CSD19535KTTT; APTM10SKM02G; APTM10DAM02G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-6 - 1261073-STH310N10F7-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-6
1261073-STH310N10F7-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-6 1261073-STH310N10F7-6
Manufacturer: STMicroelectronics Win Source Part Number: 1261073-STH310N10F7- 6 Series: DeepGATE, STripFET VII Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Variant Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: STH310N10F7-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): CSD19535KTTT; APTM10SKM02G; APTM10DAM02G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261073-STH310N10F7-6
Series: DeepGATE, STripFET VII
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab) Variant
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: STH310N10F7-6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 315W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.5 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): CSD19535KTTT; APTM10SKM02G; APTM10DAM02G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13586-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13586-2-ND
Single FETs, MOSFETs 497-13586-2-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13586-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13586-1-ND
Single FETs, MOSFETs 497-13586-1-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13586-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13586-6-ND
Single FETs, MOSFETs 497-13586-6-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Singapore, Singapore
100V 180A MOSFET Transistor
278-STH310N10F7-6
100V 180A MOSFET Transistor 278-STH310N10F7-6
100V N-CH MOSFET, 180A, 2.1mR Rds(on), H2PAK-6 Product overview: STH310N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH310N10F7-6 can be used for catalog matching and distributor lookup.

100V N-CH MOSFET, 180A, 2.1mR Rds(on), H2PAK-6 Product overview: STH310N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH310N10F7-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7863704P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863704P
MOSFETs 7863704P
MOSFET N-Ch 100V 180A MDmesh II H2PAK

MOSFET N-Ch 100V 180A MDmesh II H2PAK

Supplier's Site
MOSFETs - 1032006 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032006
MOSFETs 1032006
MOSFET N-Ch 100V 180A MDmesh II H2PAK

MOSFET N-Ch 100V 180A MDmesh II H2PAK

Supplier's Site
MOSFETs - 7863704 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863704
MOSFETs 7863704
MOSFET N-Ch 100V 180A MDmesh II H2PAK

MOSFET N-Ch 100V 180A MDmesh II H2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH310N10F7-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH310N10F7-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH310N10F7-6
MOSFET N-CH 100V 180A H2PAK-6

MOSFET N-CH 100V 180A H2PAK-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 V 2.1 mOhm 180 A STripFET

MOSFET N-Ch 100 V 2.1 mOhm 180 A STripFET

Buy Now Datasheet
Single FETs, MOSFETs - STH310N10F7-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH310N10F7-6
Single FETs, MOSFETs STH310N10F7-6
MOSFET N-CH 100V 180A H2PAK-6

MOSFET N-CH 100V 180A H2PAK-6

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 180A, H2Pak-6-7; Transistor Polarity Stmicroelectronics - 98Y2480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 180A, H2Pak-6-7; Transistor Polarity Stmicroelectronics
98Y2480
Mosfet, N-Ch, 100V, 180A, H2Pak-6-7; Transistor Polarity Stmicroelectronics 98Y2480
MOSFET, N-CH, 100V, 180A, H2PAK-6-7; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 180A, H2PAK-6-7; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261073-STH310N10F7-6 497-13586-2-ND 278-STH310N10F7-6 7863704P 1032006 STH310N10F7-6 STH310N10F7-6 STH310N10F7-6 98Y2480
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-6 Single FETs, MOSFETs 100V 180A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 180A, H2Pak-6-7; Transistor Polarity Stmicroelectronics
QG 180 nC
PD 315000 milliwatts 315000 milliwatts 315000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) H2PAK H2pak TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data