STMicroelectronics, Inc. SMD 30V 160A MOSFET Transistor STL160N3LLH6

Description
N-Ch 30V 1.1mR 160A Power MOSFET, Surface Mount Product overview: STL160N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 30V 1.1mR 160A Power MOSFET, Surface Mount Product overview: STL160N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 160A MOSFET Transistor
278-STL160N3LLH6
SMD 30V 160A MOSFET Transistor 278-STL160N3LLH6
N-Ch 30V 1.1mR 160A Power MOSFET, Surface Mount Product overview: STL160N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N3LLH6 can be used for catalog matching and distributor lookup.

N-Ch 30V 1.1mR 160A Power MOSFET, Surface Mount Product overview: STL160N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N3LLH6 - 053866-STL160N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N3LLH6
053866-STL160N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N3LLH6 053866-STL160N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 053866-STL160N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 61.5nC @ 4.5V Max Input Capacitance: 6375pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 17.5A, 10V Alternative Parts (Cross-Reference): IRFH8307TRPBF; STL160NS3LLH7; STL160N3LLH6; RS1E350GNTB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053866-STL160N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 61.5nC @ 4.5V
Max Input Capacitance: 6375pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): IRFH8307TRPBF; STL160NS3LLH7; STL160N3LLH6; RS1E350GNTB;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-11204-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11204-2-ND
Single FETs, MOSFETs 497-11204-2-ND
N-Channel 30V 160A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 160A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Mosfet, N Ch, 30V, 160A, Powerflat; Channel Type Stmicroelectronics - 47T9315 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 160A, Powerflat; Channel Type Stmicroelectronics
47T9315
Mosfet, N Ch, 30V, 160A, Powerflat; Channel Type Stmicroelectronics 47T9315
MOSFET, N CH, 30V, 160A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CH, 30V, 160A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.0011 Ohm 35A STripFET VI

MOSFET N-Ch 30V 0.0011 Ohm 35A STripFET VI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL160N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL160N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL160N3LLH6
MOSFET N-CH 30V 160A POWERFLAT

MOSFET N-CH 30V 160A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL160N3LLH6 053866-STL160N3LLH6 497-11204-2-ND 47T9315 STL160N3LLH6 STL160N3LLH6
Product Name SMD 30V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N3LLH6 Single FETs, MOSFETs Mosfet, N Ch, 30V, 160A, Powerflat; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 80000 milliwatts 136000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data