STMicroelectronics, Inc. Single FETs, MOSFETs STL33N60DM2

Description
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16941-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16941-2-ND
Single FETs, MOSFETs 497-16941-2-ND
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-16941-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16941-1-ND
Single FETs, MOSFETs 497-16941-1-ND
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-16941-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16941-6-ND
Single FETs, MOSFETs 497-16941-6-ND
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60DM2 - 898087-STL33N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60DM2
898087-STL33N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60DM2 898087-STL33N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 898087-STL33N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL33 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16941-2, 497-16941-1, 497-16941-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898087-STL33N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL33
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16941-2, 497-16941-1, 497-16941-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.115 Ohm 21 A MOSFET Transistor
278-STL33N60DM2
N-Channel 600 V 0.115 Ohm 21 A MOSFET Transistor 278-STL33N60DM2
N-channel 600 V, 0.115 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 21 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.115 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 21 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL33N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL33N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL33N60DM2
MOSFET N-CH 600V 21A PWRFLAT HV

MOSFET N-CH 600V 21A PWRFLAT HV

Supplier's Site
Mosfet, N-Ch, 600V, 21A, Powerflat 8X8; Transistor Polarity Stmicroelectronics - 61AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 21A, Powerflat 8X8; Transistor Polarity Stmicroelectronics
61AC2107
Mosfet, N-Ch, 600V, 21A, Powerflat 8X8; Transistor Polarity Stmicroelectronics 61AC2107
MOSFET, N-CH, 600V, 21A, POWERFLAT 8X8; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 21A, POWERFLAT 8X8; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.115 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package

MOSFET N-channel 600 V, 0.115 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16941-2-ND 898087-STL33N60DM2 278-STL33N60DM2 STL33N60DM2 61AC2107 STL33N60DM2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60DM2 N-Channel 600 V 0.115 Ohm 21 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 21A, Powerflat 8X8; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel
Package Type 4-PowerVDFN SOT3; PowerFlat™ (8x8) HV 43 nC @ 10 V TO-3
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data