STMicroelectronics, Inc. Single FETs, MOSFETs STL60N10F7

Description
N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13879-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13879-1-ND
Single FETs, MOSFETs 497-13879-1-ND
N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13879-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13879-6-ND
Single FETs, MOSFETs 497-13879-6-ND
N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13879-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13879-2-ND
Single FETs, MOSFETs 497-13879-2-ND
N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 100V MOSFET Transistor
278-STL60N10F7
SMD 100V MOSFET Transistor 278-STL60N10F7
N-Ch 100V 18mR Power MOSFET, Surface Mount Product overview: STL60N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60N10F7 can be used for catalog matching and distributor lookup.

N-Ch 100V 18mR Power MOSFET, Surface Mount Product overview: STL60N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N10F7 - 898097-STL60N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N10F7
898097-STL60N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N10F7 898097-STL60N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 898097-STL60N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL60 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13879-6, 497-13879-6, 497-13879-2, -497-13879-1, -497-13879-2, 497-13879-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898097-STL60N10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL60
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13879-6, 497-13879-6, 497-13879-2, -497-13879-1, -497-13879-2, 497-13879-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL60N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL60N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL60N10F7
MOSFET N-CH 100V 46A POWERFLAT

MOSFET N-CH 100V 46A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 100V, 46A, 175Deg C, 72W; Transistor Polarity Stmicroelectronics - 26AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 46A, 175Deg C, 72W; Transistor Polarity Stmicroelectronics
26AH0198
Mosfet, N-Ch, 100V, 46A, 175Deg C, 72W; Transistor Polarity Stmicroelectronics 26AH0198
MOSFET, N-CH, 100V, 46A, 175DEG C, 72W; Transistor Polarity:N Channel; Continuous Drain Current Id:46A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 46A, 175DEG C, 72W; Transistor Polarity:N Channel; Continuous Drain Current Id:46A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL60N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL60N10F7
Single FETs, MOSFETs STL60N10F7
MOSFET N-CH 100V 46A POWERFLAT

MOSFET N-CH 100V 46A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V 0.013Ohm 12A VII DeepGate

MOSFET N-CH 100V 0.013Ohm 12A VII DeepGate

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13879-1-ND 278-STL60N10F7 898097-STL60N10F7 STL60N10F7 26AH0198 STL60N10F7 STL60N10F7
Product Name Single FETs, MOSFETs SMD 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N10F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 46A, 175Deg C, 72W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
PD 5000 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
7 suppliers