N-Channel 80V 130A (Tc) 4.8W (Ta), 135W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 80V 130A (Tc) 4.8W (Ta), 135W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 80V 130A (Tc) 4.8W (Ta), 135W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Automotive-grade N-channel 80 V, 3.15 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL135N8F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 80 V, 3.15 mOhm, 130 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80 V, 3.15 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL135N8F7AG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278156-STL135N8F7AG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 130A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 135W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 103 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16318-6,497-1631
Base Product Number: STL135
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 80V 130A POWERFLAT
MOSFET N-CH 80V 130A POWERFLAT
MOSFET Automotive-grade N-channel 80 V, 3.15 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16318-1-ND | 278-STL135N8F7AG | 1278156-STL135N8F7AG | STL135N8F7AG | STL135N8F7AG | STL135N8F7AG |
| Product Name | Single FETs, MOSFETs | Automotive N-Channel 80 V 3.15 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |