STMicroelectronics, Inc. Single FETs, MOSFETs STL220N3LLH7

Description
N-Channel 30V 220A (Tc) 113W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 220A (Tc) 113W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14968-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14968-2-ND
Single FETs, MOSFETs 497-14968-2-ND
N-Channel 30V 220A (Tc) 113W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 220A (Tc) 113W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N3LLH7 - 1103188-STL220N3LLH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N3LLH7
1103188-STL220N3LLH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N3LLH7 1103188-STL220N3LLH7
Manufacturer: STMicroelectronics Win Source Part Number: 1103188-STL220N3LLH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 113W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 46nC @ 4.5V Max Input Capacitance: 8650pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103188-STL220N3LLH7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 113W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 46nC @ 4.5V
Max Input Capacitance: 8650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 0.00081 Ohm 220 A MOSFET Transistor
278-STL220N3LLH7
N-Channel 30 V 0.00081 Ohm 220 A MOSFET Transistor 278-STL220N3LLH7
N-channel 30 V, 0.00081 Ohm typ., 220 A STripFET H7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.00081 Ohm, 220 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.00081 Ohm, 220 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N3LLH7 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.00081 Ohm typ., 220 A STripFET H7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.00081 Ohm, 220 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.00081 Ohm, 220 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N3LLH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL220N3LLH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL220N3LLH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL220N3LLH7
MOSFET N-CH 30V 220A POWERFLAT

MOSFET N-CH 30V 220A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14968-2-ND 1103188-STL220N3LLH7 278-STL220N3LLH7 STL220N3LLH7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N3LLH7 N-Channel 30 V 0.00081 Ohm 220 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8650 pF @ 25 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data