STMicroelectronics, Inc. Single FETs, MOSFETs STL120N8F7

Description
N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16116-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16116-2-ND
Single FETs, MOSFETs 497-16116-2-ND
N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16116-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16116-6-ND
Single FETs, MOSFETs 497-16116-6-ND
N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16116-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16116-1-ND
Single FETs, MOSFETs 497-16116-1-ND
N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N8F7 - 898064-STL120N8F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N8F7
898064-STL120N8F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N8F7 898064-STL120N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 898064-STL120N8F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL120 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-16116-6, 497-16116-6, 497-16116-2, -497-16116-1, 497-16116-1, -497-16116-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898064-STL120N8F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL120
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-16116-6, 497-16116-6, 497-16116-2, -497-16116-1, 497-16116-1, -497-16116-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 3.7 mOhm 120 A MOSFET Transistor
278-STL120N8F7
N-Channel 80 V 3.7 mOhm 120 A MOSFET Transistor 278-STL120N8F7
N-channel 80 V, 3.7 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 3.7 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 3.7 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N8F7 can be used for catalog matching and distributor lookup.

N-channel 80 V, 3.7 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 3.7 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 3.7 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL120N8F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL120N8F7
Single FETs, MOSFETs STL120N8F7
MOSFET N-CH 80V 120A POWERFLAT

MOSFET N-CH 80V 120A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL120N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL120N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL120N8F7
MOSFET N-CH 80V 120A POWERFLAT

MOSFET N-CH 80V 120A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 80V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics - 04AJ4707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics
04AJ4707
Mosfet, N-Ch, 80V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics 04AJ4707
MOSFET, N-CH, 80V, 120A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 120A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16116-2-ND 898064-STL120N8F7 278-STL120N8F7 STL120N8F7 STL120N8F7 04AJ4707
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N8F7 N-Channel 80 V 3.7 mOhm 120 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN 8-PowerVDFN TO-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data