STMicroelectronics, Inc. Single FETs, MOSFETs STL130N6F7

Description
N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15910-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15910-2-ND
Single FETs, MOSFETs 497-15910-2-ND
N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15910-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15910-6-ND
Single FETs, MOSFETs 497-15910-6-ND
N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15910-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15910-1-ND
Single FETs, MOSFETs 497-15910-1-ND
N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
 - STL130N6F7 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 130A I(D), 60V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 130A I(D), 60V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V 3 mOhm 130 A MOSFET Transistor
278-STL130N6F7
N-Channel 60 V 3 mOhm 130 A MOSFET Transistor 278-STL130N6F7
N-channel 60 V, 3 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 3 mOhm, 130 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 3 mOhm, 130 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL130N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 3 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 3 mOhm, 130 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 3 mOhm, 130 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL130N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N6F7 - 898067-STL130N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N6F7
898067-STL130N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N6F7 898067-STL130N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898067-STL130N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL130 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15910-6, 497-15910-2, 497-15910-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898067-STL130N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL130
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15910-6, 497-15910-2, 497-15910-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL130N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL130N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL130N6F7
MOSFET N-CH 60V 130A POWERFLAT

MOSFET N-CH 60V 130A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 60V, 130A, 125W, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 130A, 125W, Powerflat; Transistor Polarity Stmicroelectronics
07AH6983
Mosfet, N-Ch, 60V, 130A, 125W, Powerflat; Transistor Polarity Stmicroelectronics 07AH6983
MOSFET, N-CH, 60V, 130A, 125W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:130A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 130A, 125W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:130A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL130N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL130N6F7
Single FETs, MOSFETs STL130N6F7
MOSFET N-CH 60V 130A POWERFLAT

MOSFET N-CH 60V 130A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 3 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 60 V, 3 mOhm typ., 130 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15910-2-ND STL130N6F7 278-STL130N6F7 898067-STL130N6F7 STL130N6F7 07AH6983 STL130N6F7 STL130N6F7
Product Name Single FETs, MOSFETs N-Channel 60 V 3 mOhm 130 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N6F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 130A, 125W, Powerflat; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Power FLAT 8L 6x5x1 P1.27 SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
rDS(on) 0.0035 ohms 0.0030 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data