STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80ZFP STP10NK80ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 005187-STP10NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STP10NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TSM10N80CI C0; TSM10N80CI C0G; MMF80R900PTH; TK10A80E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 005187-STP10NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STP10NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TSM10N80CI C0; TSM10N80CI C0G; MMF80R900PTH; TK10A80E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80ZFP - 005187-STP10NK80ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80ZFP
005187-STP10NK80ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80ZFP 005187-STP10NK80ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 005187-STP10NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STP10NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TSM10N80CI C0; TSM10N80CI C0G; MMF80R900PTH; TK10A80E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005187-STP10NK80ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STP10NK80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): TSM10N80CI C0; TSM10N80CI C0G; MMF80R900PTH; TK10A80E;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-5972-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5972-5-ND
Single FETs, MOSFETs 497-5972-5-ND
N-Channel 800V 9A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 800V 9A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
800V 9A MOSFET Transistor
278-STP10NK80ZFP
800V 9A MOSFET Transistor 278-STP10NK80ZFP
800V 9A N-CH MOSFET TO-220FP SuperMESH Power Transistor Product overview: STP10NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK80ZFP can be used for catalog matching and distributor lookup.

800V 9A N-CH MOSFET TO-220FP SuperMESH Power Transistor Product overview: STP10NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK80ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875273
MOSFETs 6875273
MOSFET N-Ch 800V 9A SuperMESH TO220FP

MOSFET N-Ch 800V 9A SuperMESH TO220FP

Supplier's Site
MOSFETs - 6875273P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875273P
MOSFETs 6875273P
MOSFET N-Ch 800V 9A SuperMESH TO220FP

MOSFET N-Ch 800V 9A SuperMESH TO220FP

Supplier's Site
MOSFETs - 1686692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686692
MOSFETs 1686692
MOSFET N-Ch 800V 9A SuperMESH TO220FP

MOSFET N-Ch 800V 9A SuperMESH TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10NK80ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10NK80ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10NK80ZFP
MOSFET N-CH 800V 9A TO220FP

MOSFET N-CH 800V 9A TO220FP

Supplier's Site
Transistor - 16463165 - Radwell International
Willingboro, NJ, United States
Transistor
16463165
Transistor 16463165
N CHANNEL MOSFET, 800V, 9A TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:9A; ON RESISTANCE RDS(ON):0.78OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 800V, 9A TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:9A; ON RESISTANCE RDS(ON):0.78OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 800V, 9A To-220Fp; Channel Type Stmicroelectronics - 26M3664 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 9A To-220Fp; Channel Type Stmicroelectronics
26M3664
N Channel Mosfet, 800V, 9A To-220Fp; Channel Type Stmicroelectronics 26M3664
N CHANNEL MOSFET, 800V, 9A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 9A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP10NK80ZFP
Triode/MOS Tube/Transistor >> MOSFETs STP10NK80ZFP
800V 9A 900mΩ@10V,4.5A 40W 4.5V@100uA N Channel TO-220AB-3 MOSFETs ROHS

800V 9A 900mΩ@10V,4.5A 40W 4.5V@100uA N Channel TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STP10NK80ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP10NK80ZFP
Single FETs, MOSFETs STP10NK80ZFP
MOSFET N-CH 800V 9A TO220FP

MOSFET N-CH 800V 9A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 9 Amp Zener SuperMESH

MOSFET N-Ch 800 Volt 9 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 005187-STP10NK80ZFP 497-5972-5-ND 278-STP10NK80ZFP 6875273 6875273P STP10NK80ZFP 16463165 26M3664 STP10NK80ZFP STP10NK80ZFP STP10NK80ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80ZFP Single FETs, MOSFETs 800V 9A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 800V, 9A To-220Fp; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data