STMicroelectronics, Inc. Automotive N-Channel 40 V 2.9 mOhm MOSFET Transistor STL120N4F6AG

Description
Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.9 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.9 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 40 V 2.9 mOhm MOSFET Transistor
278-STL120N4F6AG
Automotive N-Channel 40 V 2.9 mOhm MOSFET Transistor 278-STL120N4F6AG
Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.9 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4F6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL120N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.9 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4F6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097033-STL120N4F6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097033-STL120N4F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097033-STL120N4F6AG
Win Source Part Number: 1097033-STL120N4F6AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F6 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 96W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): FDMS9409-F085; SIRA58DP-T1-GE3; SIR644DP-T1-GE3; IRFR7446TRPBF; IRFR7446PBF; SQJ886EP-T1_GE3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15475-1,-497-15 475-2,497-15475-6,-4 97-15475-6,497-15475 -2,497-15475-1 Base Product Number: STL120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1097033-STL120N4F6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F6
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 96W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): FDMS9409-F085; SIRA58DP-T1-GE3; SIR644DP-T1-GE3; IRFR7446TRPBF; IRFR7446PBF; SQJ886EP-T1_GE3;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15475-1,-497-15475-2,497-15475-6,-497-15475-6,497-15475-2,497-15475-1
Base Product Number: STL120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-15475-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15475-2-ND
Single FETs, MOSFETs 497-15475-2-ND
N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15475-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15475-6-ND
Single FETs, MOSFETs 497-15475-6-ND
N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15475-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15475-1-ND
Single FETs, MOSFETs 497-15475-1-ND
N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 2.9 mOhm typ., 55 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL120N4F6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL120N4F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL120N4F6AG
Automotive-grade N-channel 40 V

Automotive-grade N-channel 40 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL120N4F6AG 1097033-STL120N4F6AG 497-15475-2-ND STL120N4F6AG STL120N4F6AG
Product Name Automotive N-Channel 40 V 2.9 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 96000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data