N-Channel 100V 1.8A (Tc) 2.5W (Tc) Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 053908-STN2NE10L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 345pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
1.8A, 100V, 0.45ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, SOT-223, 4 PIN Product overview: STN2NE10L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.8A, 100V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8A, 100V, 0.45ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN2NE10L can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 1.8A SOT-223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STN2NE10L-ND | 053908-STN2NE10L | 278-STN2NE10L | STN2NE10L |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN2NE10L | N-Channel 1.8A 100V 0.45ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-261-4, TO-261AA | |
| V(BR)DSS | 100 volts |