STMicroelectronics, Inc. N-Channel 600 V 0.115 Ohm 22 A MOSFET Transistor STL33N60M2

Description
N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 22 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 22 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.115 Ohm 22 A MOSFET Transistor
278-STL33N60M2
N-Channel 600 V 0.115 Ohm 22 A MOSFET Transistor 278-STL33N60M2
N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 22 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.115 Ohm, 22 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.115 Ohm, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60M2 - 898088-STL33N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60M2
898088-STL33N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60M2 898088-STL33N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898088-STL33N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL33 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14969-6, 497-14969-2, 497-14969-1, 497-14969-6, -497-14969-2, -497-14969-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898088-STL33N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL33
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14969-6, 497-14969-2, 497-14969-1, 497-14969-6, -497-14969-2, -497-14969-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-14969-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14969-2-ND
Single FETs, MOSFETs 497-14969-2-ND
N-Channel 600V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL33N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL33N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL33N60M2
MOSFET N-CH 600V 22A PWRFLAT HV

MOSFET N-CH 600V 22A PWRFLAT HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package

MOSFET N-channel 600 V, 0.115 Ohm typ., 22 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL33N60M2 898088-STL33N60M2 497-14969-2-ND STL33N60M2 STL33N60M2
Product Name N-Channel 600 V 0.115 Ohm 22 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL33N60M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers