STMicroelectronics, Inc. Single FETs, MOSFETs STL120N4LF6AG

Description
N-Channel 40V 120A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16511-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16511-2-ND
Single FETs, MOSFETs 497-16511-2-ND
N-Channel 40V 120A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor
278-STL120N4LF6AG
Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor 278-STL120N4LF6AG
Automotive-grade N-channel 40 V, 3.0 mOhm typ., 55 A STripFET F6 in a PowerFLAT 5x6 package Product overview: STL120N4LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4LF6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 3.0 mOhm typ., 55 A STripFET F6 in a PowerFLAT 5x6 package Product overview: STL120N4LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 3.0 mOhm, 55 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 3.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N4LF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STL120N4LF6AG - 803701-STL120N4LF6AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL120N4LF6AG
803701-STL120N4LF6AG
FETs - Single - STL120N4LF6AG 803701-STL120N4LF6AG
Manufacturer: STMicroelectronics Win Source Part Number: 803701-STL120N4LF6AG Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 96W (Tc) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.6mOhm at 13A, 10V Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 25V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Part Number Series: STL120 Maximum Vgs: 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 803701-STL120N4LF6AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 96W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.6mOhm at 13A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4260pF at 25V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Part Number Series: STL120
Maximum Vgs: 40V

Buy Now
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 3.0 mOhm typ., 55 A STripFET F6 in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 3.0 mOhm typ., 55 A STripFET F6 in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL120N4LF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL120N4LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL120N4LF6AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16511-2-ND 278-STL120N4LF6AG 803701-STL120N4LF6AG STL120N4LF6AG STL120N4LF6AG
Product Name Single FETs, MOSFETs Automotive N-Channel 40 V 3.0 mOhm MOSFET Transistor FETs - Single - STL120N4LF6AG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data