Manufacturer: STMicroelectronics
Win Source Part Number: 1261339-STL86N3LLH6A
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 4W, 60W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 5.2mOhm at 10.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2030pF at 25V
N-Channel 30V 80A (Tc) 4W (Ta), 60W (Tc) Surface Mount PowerFlat™ (5x6)
Automotive-grade N-channel 30 V, 4 mOhm typ., 80 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL86N3LLH6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 4 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL86N3LLH6AG can be used for catalog matching and distributor lookup.
MOSFET Automotive-grade N-channel 30 V, 0.004 Ohm typ., 80 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package
MOSFET N-CH 30V 80A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1261339-STL86N3LLH6AG | 497-16043-2-ND | 278-STL86N3LLH6AG | STL86N3LLH6AG | STL86N3LLH6AG |
| Product Name | FETs - Single - STL86N3LLH6AG | Single FETs, MOSFETs | Automotive N-Channel 30 V 4 mOhm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 4000 to 60000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |