N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220
N-CH MOSFET 40V 120A 5mR TO-220 Product overview: STP120NF04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP120NF04 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103628-STP120NF04
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 40V 120A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STP120NF04-ND | 278-STP120NF04 | 1103628-STP120NF04 | STP120NF04 |
| Product Name | Single FETs, MOSFETs | 40V 120A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP120NF04 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |
| PD | 300000 milliwatts | 300000 milliwatts |