Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 1261639-STN9260
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.6W
Transistor Type: PNP
Family Name: STN9260
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 20mA, 5V
Alternative Parts (Cross-Reference): PBHV9560Z; PBHV9560ZX;
Introduction Date: December 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
High voltage fast-switching PNP power transistor Product overview: STN9260 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN9260 can be used for catalog matching and distributor lookup.
TRANS PNP 600V 0.5A SOT223
TRANS PNP 600V 0.5A SOT223
600V 1.6W 50@20mA,5V 500mA PNP SOT-223-4 Bipolar Transistors - BJT ROHS
TRANSISTOR, PNP, -600V, 0.5A, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:600V; Continuous Collector Current:500mA; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-12275-1-ND | 1261639-STN9260 | 276-STN9260 | STN9260 | STN9260 | STN9260 | 24AC5474 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STN9260 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Pnp, -600V, 0.5A, Sot-223; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3; SOT223 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||
| Power Gain | 50 dB |