Category: OEM Souring
Win Source Part Number: 1468672-STI6N95K5
Manufacturer: STMicroelectronics
9A (Tc) Through Hole I2PAK (TO-262)
MOSFET N-Ch 950V 1 Ohm 9A Zener 5 Power
NCHANNEL 950V ZENER POWER MOSFET
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1468672-STI6N95K5 | 497-STI6N95K5-ND | STI6N95K5 | STI6N95K5 |
| Product Name | OEM Souring | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA | Through Hole |