STMicroelectronics, Inc. Single FETs, MOSFETs STN2NF10

Description
N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8023-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8023-6-ND
Single FETs, MOSFETs 497-8023-6-ND
N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-8023-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8023-2-ND
Single FETs, MOSFETs 497-8023-2-ND
N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-8023-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8023-1-ND
Single FETs, MOSFETs 497-8023-1-ND
N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
MOSFETs - 4862149 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862149
MOSFETs 4862149
MOSFET N-Channel 100V 2.4A SOT223

MOSFET N-Channel 100V 2.4A SOT223

Supplier's Site
MOSFETs - 4862149P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862149P
MOSFETs 4862149P
MOSFET N-Channel 100V 2.4A SOT223

MOSFET N-Channel 100V 2.4A SOT223

Supplier's Site
MOSFETs - 9206642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206642
MOSFETs 9206642
MOSFET N-Channel 100V 2.4A SOT223

MOSFET N-Channel 100V 2.4A SOT223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN2NF10 - 031445-STN2NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN2NF10
031445-STN2NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN2NF10 031445-STN2NF10
Manufacturer: STMicroelectronics Win Source Part Number: 031445-STN2NF10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN2NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 260 mOhm @ 1.2A, 10V Alternative Parts (Cross-Reference): BSP372-T&R; BSP372GEG; BSP373 E6327NT; BSP372 L6327; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031445-STN2NF10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN2NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 260 mOhm @ 1.2A, 10V
Alternative Parts (Cross-Reference): BSP372-T&R; BSP372GEG; BSP373 E6327NT; BSP372 L6327;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 2.4A MOSFET Transistor
278-STN2NF10
100V 2.4A MOSFET Transistor 278-STN2NF10
N-Ch MOSFET, 100V, 2.4A, 260mR, SOT-223 Product overview: STN2NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN2NF10 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 2.4A, 260mR, SOT-223 Product overview: STN2NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN2NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 100V, 2A, Sot-223; Transistor Polarity Stmicroelectronics - 88K0266 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 2A, Sot-223; Transistor Polarity Stmicroelectronics
88K0266
N Channel Mosfet, 100V, 2A, Sot-223; Transistor Polarity Stmicroelectronics 88K0266
N CHANNEL MOSFET, 100V, 2A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):230mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:4 RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 2A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):230mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 100V, 2A, Sot-223; Channel Type Stmicroelectronics - 57P1524 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 2A, Sot-223; Channel Type Stmicroelectronics
57P1524
N Channel Mosfet, 100V, 2A, Sot-223; Channel Type Stmicroelectronics 57P1524
N CHANNEL MOSFET, 100V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STN2NF10
MOSFET STN2NF10
MOSFET N-Ch 100 Volt 2 Amp

MOSFET N-Ch 100 Volt 2 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN2NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN2NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN2NF10
MOSFET N-CH 100V 2.4A SOT-223

MOSFET N-CH 100V 2.4A SOT-223

Supplier's Site
MOSFET N-CH 100V 2.4A SOT-223 - STN2NF10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 100V 2.4A SOT-223
STN2NF10
MOSFET N-CH 100V 2.4A SOT-223 STN2NF10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Single FETs, MOSFETs - STN2NF10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN2NF10
Single FETs, MOSFETs STN2NF10
MOSFET N-CH 100V 2.4A SOT-223

MOSFET N-CH 100V 2.4A SOT-223

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8023-6-ND 4862149 4862149P 031445-STN2NF10 278-STN2NF10 88K0266 57P1524 STN2NF10 STN2NF10 STN2NF10 STN2NF10
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN2NF10 100V 2.4A MOSFET Transistor N Channel Mosfet, 100V, 2A, Sot-223; Transistor Polarity Stmicroelectronics N Channel Mosfet, 100V, 2A, Sot-223; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 2.4A SOT-223 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 TO-3; SOT223 TO-3; SOT223 14 nC @ 10 V SOT223 SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data