STMicroelectronics, Inc. Single FETs, MOSFETs STN3N40K3

Description
N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11222-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11222-2-ND
Single FETs, MOSFETs 497-11222-2-ND
N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-11222-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11222-6-ND
Single FETs, MOSFETs 497-11222-6-ND
N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-11222-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11222-1-ND
Single FETs, MOSFETs 497-11222-1-ND
N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
400V 1.8A MOSFET Transistor
278-STN3N40K3
400V 1.8A MOSFET Transistor 278-STN3N40K3
400V 1.8A N-CH MOSFET SOT-223 3.4R Product overview: STN3N40K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3N40K3 can be used for catalog matching and distributor lookup.

400V 1.8A N-CH MOSFET SOT-223 3.4R Product overview: STN3N40K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3N40K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N40K3 - 031446-STN3N40K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N40K3
031446-STN3N40K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N40K3 031446-STN3N40K3
Manufacturer: STMicroelectronics Win Source Part Number: 031446-STN3N40K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 165pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 600mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031446-STN3N40K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 165pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 600mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 151445P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151445P
MOSFETs 151445P
400V N-channel MOSFET

400V N-channel MOSFET

Supplier's Site
MOSFETs - 151445 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151445
MOSFETs 151445
400V N-channel MOSFET

400V N-channel MOSFET

Supplier's Site
MOSFETs - 151444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151444
MOSFETs 151444
400V N-channel MOSFET

400V N-channel MOSFET

Supplier's Site
Mosfet Transistor, N Channel, 1.8 A, 400 V, 3 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 94T3444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.8 A, 400 V, 3 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
94T3444
Mosfet Transistor, N Channel, 1.8 A, 400 V, 3 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 94T3444
MOSFET Transistor, N Channel, 1.8 A, 400 V, 3 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.8 A, 400 V, 3 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 400V, 1.8A, Sot-223; Channel Type Stmicroelectronics - 47T9395 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 400V, 1.8A, Sot-223; Channel Type Stmicroelectronics
47T9395
Mosfet, N Ch, 400V, 1.8A, Sot-223; Channel Type Stmicroelectronics 47T9395
MOSFET, N CH, 400V, 1.8A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 400V, 1.8A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 400V 1.8A SOT223 - 761-STN3N40K3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 1.8A SOT223
761-STN3N40K3
MOSFET N-CH 400V 1.8A SOT223 761-STN3N40K3
MOSFET N-CH 400V 1.8A SOT223

MOSFET N-CH 400V 1.8A SOT223

Supplier's Site
Single FETs, MOSFETs - STN3N40K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN3N40K3
Single FETs, MOSFETs STN3N40K3
MOSFET N-CH 400V 1.8A SOT223

MOSFET N-CH 400V 1.8A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 400V 3.3 Ohm 3A SuperMESH3 3.3W

MOSFET N-Ch 400V 3.3 Ohm 3A SuperMESH3 3.3W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN3N40K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN3N40K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN3N40K3
MOSFET N-CH 400V 1.8A SOT223

MOSFET N-CH 400V 1.8A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11222-2-ND 278-STN3N40K3 031446-STN3N40K3 151445P 94T3444 47T9395 761-STN3N40K3 STN3N40K3 STN3N40K3 STN3N40K3
Product Name Single FETs, MOSFETs 400V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N40K3 MOSFETs Mosfet Transistor, N Channel, 1.8 A, 400 V, 3 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 400V, 1.8A, Sot-223; Channel Type Stmicroelectronics MOSFET N-CH 400V 1.8A SOT223 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; SOT-223 TO-3 TO-3; SOT223 SOT223; TO-261-4, TO-261AA Surface Mount
PD 3300 milliwatts 3300 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data