Manufacturer: STMicroelectronics
Win Source Part Number: 123257-STL24NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (8x8) HV
Dimension: 4-PowerFlat HV
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3.3A (Ta), 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1400pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 215 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
N-Channel 600V 3.3A (Ta), 16A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 3.3A (Ta), 16A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-channel 600 V, 0.200 Ohm typ., 16 A MDmesh(TM) II Power MOSFET in PowerFLAT(TM) 8x8 HV package Product overview: STL24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.200 Ohm, 16 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.200 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL24NM60N can be used for catalog matching and distributor lookup.
MOSFET N-Ch 600V 0.200 Ohm 16 A HV Mdmesh II
MOSFET, N CH, 600V, 16A, POWERFLAT; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET N-CH 600V 16A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 123257-STL24NM60N | 497-11206-1-ND | 278-STL24NM60N | STL24NM60N | 47T9317 | STL24NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL24NM60N | Single FETs, MOSFETs | N-Channel 600 V 0.200 Ohm 16 A MOSFET Transistor | MOSFET | Mosfet, N Ch, 600V, 16A, Powerflat; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | |||||
| PD | 3000 to 125000 milliwatts | 125000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) |