Win Source Part Number: 1278053-STL33N60M6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 137mOhm @ 10.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1515 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL33
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET 600V 21A POWERFLAT HV Product overview: STL33N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60M6 can be used for catalog matching and distributor lookup.
600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
MOSFET 600V 21A POWERFLAT HV
MOSFET, N-CH, 600V, 21A, 150W, POWERFLAT ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278053-STL33N60M6 | 278-STL33N60M6 | STL33N60M6-ND | STL33N60M6 | STL33N60M6 | 03AH3144 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 21A POWERFLAT MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 21A, 150W, Powerflat Rohs Compliant Stmicroelectronics |
| Package Type | SOT3 | Tape & Reel (TR) | 4-PowerVDFN | 8-PowerVDFN | TO-3 | |
| Polarity | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 600 volts |