STMicroelectronics, Inc. 100V 180A MOSFET Transistor STH315N10F7-6

Description
N-Ch MOSFET 100V 180A 2.3mR H2PAK-6 SMT Product overview: STH315N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH315N10F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 180A 2.3mR H2PAK-6 SMT Product overview: STH315N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH315N10F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 180A MOSFET Transistor
278-STH315N10F7-6
100V 180A MOSFET Transistor 278-STH315N10F7-6
N-Ch MOSFET 100V 180A 2.3mR H2PAK-6 SMT Product overview: STH315N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH315N10F7-6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 180A 2.3mR H2PAK-6 SMT Product overview: STH315N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH315N10F7-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH315N10F7-6 - 846539-STH315N10F7-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH315N10F7-6
846539-STH315N10F7-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH315N10F7-6 846539-STH315N10F7-6
Manufacturer: STMicroelectronics Win Source Part Number: 846539-STH315N10F7-6 Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VII Features: 100 V Package: Reel - TR Family Name: STH315 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14719-2, 497-14719-1, 497-14719-6

Manufacturer: STMicroelectronics
Win Source Part Number: 846539-STH315N10F7-6
Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VII
Features: 100 V
Package: Reel - TR
Family Name: STH315
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14719-2, 497-14719-1, 497-14719-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-14719-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14719-1-ND
Single FETs, MOSFETs 497-14719-1-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-14719-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14719-2-ND
Single FETs, MOSFETs 497-14719-2-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-14719-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14719-6-ND
Single FETs, MOSFETs 497-14719-6-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 100 V, 2.1 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package

MOSFET Automotive-grade N-channel 100 V, 2.1 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH315N10F7-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH315N10F7-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH315N10F7-6
MOSFET N-CH 100V 180A H2PAK-6

MOSFET N-CH 100V 180A H2PAK-6

Supplier's Site
Single FETs, MOSFETs - STH315N10F7-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH315N10F7-6
Single FETs, MOSFETs STH315N10F7-6
MOSFET N-CH 100V 180A H2PAK-6

MOSFET N-CH 100V 180A H2PAK-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH315N10F7-6 846539-STH315N10F7-6 497-14719-1-ND STH315N10F7-6 STH315N10F7-6 STH315N10F7-6
Product Name 100V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH315N10F7-6 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 315000 milliwatts 315000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data