N-channel 600 V, 10 Ohm typ., 0.44 A Zener-protected SuperMESH(TM) Power MOSFET in SOT-223 package Product overview: STN1NK60ZL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 10 Ohm, 0.44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 10 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NK60ZL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277971-STN1NK60ZL
Category: Discrete Semiconductor Products>Transistors
Series: SuperMESH™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 300mA (Tc)
Rds On (Max) @ Id, Vgs: 15Ohm @ 400mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 3.3W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 94 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STN1NK60ZLDKR,49
Base Product Number: STN1NK60
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223
MOSFET N-CH 600V 300MA SOT223
MOSFET N-CH 600V 300MA SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STN1NK60ZL | 1277971-STN1NK60ZL | 497-STN1NK60ZLCT-ND | STN1NK60ZL | STN1NK60ZL | STN1NK60ZL |
| Product Name | N-Channel Zener 600 V 10 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |