TRANS NPN 400V 4A TO-220FP Product overview: STL128DN from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL128DN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898065-STL128DN
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 4 A - 60 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STL128
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 400V 4A 60W Through Hole TO-220
TRANS NPN 400V 4A TO220
TRANS NPN 400V 4A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STL128DN | 898065-STL128DN | STL128DN-ND | STL128DN | STL128DN |
| Product Name | 400V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STL128DN | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | ||
| PD | 60000 milliwatts | ||||
| Polarity | NPN | NPN | NPN; NPN |