STMicroelectronics, Inc. Zener 400V 15A MOSFET Transistor STP17NK40ZFP

Description
400V 15A N-CH MOSFET TO-220FP 250mR Zener-Protected Product overview: STP17NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 400V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 400V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17NK40ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 15A N-CH MOSFET TO-220FP 250mR Zener-Protected Product overview: STP17NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 400V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 400V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17NK40ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 400V 15A MOSFET Transistor
278-STP17NK40ZFP
Zener 400V 15A MOSFET Transistor 278-STP17NK40ZFP
400V 15A N-CH MOSFET TO-220FP 250mR Zener-Protected Product overview: STP17NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 400V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 400V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17NK40ZFP can be used for catalog matching and distributor lookup.

400V 15A N-CH MOSFET TO-220FP 250mR Zener-Protected Product overview: STP17NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 400V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 400V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17NK40ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12611-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12611-5-ND
Single FETs, MOSFETs 497-12611-5-ND
N-Channel 400V 15A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 400V 15A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17NK40ZFP - 212352-STP17NK40ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17NK40ZFP
212352-STP17NK40ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17NK40ZFP 212352-STP17NK40ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 212352-STP17NK40ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP17NK40Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): AOTF20N40L; AOTF20N40; FQPF17N40-NL; FQPF17N40; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 212352-STP17NK40ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP17NK40Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): AOTF20N40L; AOTF20N40; FQPF17N40-NL; FQPF17N40;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MOSFETs - 7610049P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610049P
MOSFETs 7610049P
MOSFET N-Channel 400V 15A TO220FP

MOSFET N-Channel 400V 15A TO220FP

Supplier's Site
MOSFETs - 7610049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610049
MOSFETs 7610049
MOSFET N-Channel 400V 15A TO220FP

MOSFET N-Channel 400V 15A TO220FP

Supplier's Site
MOSFETs - 1687494 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687494
MOSFETs 1687494
MOSFET N-Channel 400V 15A TO220FP

MOSFET N-Channel 400V 15A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP17NK40ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP17NK40ZFP
Single FETs, MOSFETs STP17NK40ZFP
MOSFET N-CH 400V 15A TO220FP

MOSFET N-CH 400V 15A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 400V -.23 Zener SuperMESH 15A

MOSFET N-CHANNEL 400V -.23 Zener SuperMESH 15A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP17NK40ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP17NK40ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP17NK40ZFP
MOSFET N-CH 400V 15A TO220FP

MOSFET N-CH 400V 15A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP17NK40ZFP 497-12611-5-ND 212352-STP17NK40ZFP 7610049P 7610049 STP17NK40ZFP STP17NK40ZFP STP17NK40ZFP
Product Name Zener 400V 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17NK40ZFP MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220 TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data