STMicroelectronics, Inc. Single FETs, MOSFETs STL66N3LLH5

Description
N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12272-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12272-1-ND
Single FETs, MOSFETs 497-12272-1-ND
N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12272-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12272-6-ND
Single FETs, MOSFETs 497-12272-6-ND
N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12272-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12272-2-ND
Single FETs, MOSFETs 497-12272-2-ND
N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 30 V 4.5 mOhm MOSFET Transistor
278-STL66N3LLH5
Automotive N-Channel 30 V 4.5 mOhm MOSFET Transistor 278-STL66N3LLH5
Automotive-grade N-channel 30 V, 4.5 mOhm typ., 80 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL66N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 4.5 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL66N3LLH5 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 30 V, 4.5 mOhm typ., 80 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL66N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 4.5 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL66N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL66N3LLH5 - 1103203-STL66N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL66N3LLH5
1103203-STL66N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL66N3LLH5 1103203-STL66N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103203-STL66N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 72W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103203-STL66N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 72W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 72W Rohs Compliant Stmicroelectronics - 69AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 72W Rohs Compliant Stmicroelectronics
69AH2761
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 72W Rohs Compliant Stmicroelectronics 69AH2761
MOSFET, AEC-Q101, N-CH, 30V, 80A, 72W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 30V, 80A, 72W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL66N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL66N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL66N3LLH5
MOSFET N-CH 30V 80A POWERFLAT

MOSFET N-CH 30V 80A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.0048 Ohm 21A STripFET V

MOSFET N-Ch 30V 0.0048 Ohm 21A STripFET V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12272-1-ND 278-STL66N3LLH5 1103203-STL66N3LLH5 69AH2761 STL66N3LLH5 STL66N3LLH5
Product Name Single FETs, MOSFETs Automotive N-Channel 30 V 4.5 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL66N3LLH5 Mosfet, Aec-Q101, N-Ch, 30V, 80A, 72W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) TO-3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
PD 72000 milliwatts 72000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products