N-Channel 24V 180A (Tc) 300W (Tc) Surface Mount H²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 935387-STH300NH02L-6
Series: Automotive, AEC-Q101, STripFET™ III
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 24 V 180A (Tc) 300W (Tc) Surface Mount H²PAK
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH300
Categories: Discrete Semiconductor Products
Case / Package: H2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-12255-2, -497-12255-1, STH300NH02L6, 497-12255-6, 497-12255-1, 497-12255-2
N-Channel MOSFET 24V 180A 1.2mR H2PAK-6 SM Product overview: STH300NH02L-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH300NH02L-6 can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 180A H2PAK
MOSFET N-Ch 24V 0.95mOhm 180A STripFET Mosfet
MOSFET N-CH 24V 180A H2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12255-2-ND | 935387-STH300NH02L-6 | 278-STH300NH02L-6 | STH300NH02L-6 | STH300NH02L-6 | STH300NH02L-6 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH300NH02L-6 | N-Channel 24V 180A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | SOT3; H2PAK | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; TO-263-7, D²Pak (6 Leads + Tab) | ||
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| PD | 300000 milliwatts | 300000 milliwatts |