STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK800 STK800

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054373-STK800 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PolarPak Dimension: PolarPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.4nC @ 4.5V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054373-STK800 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PolarPak Dimension: PolarPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.4nC @ 4.5V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK800 - 054373-STK800 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK800
054373-STK800
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK800 054373-STK800
Manufacturer: STMicroelectronics Win Source Part Number: 054373-STK800 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PolarPak Dimension: PolarPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.4nC @ 4.5V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054373-STK800
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PolarPak
Dimension: PolarPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13.4nC @ 4.5V
Max Input Capacitance: 1380pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-5123-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5123-2-ND
Single FETs, MOSFETs 497-5123-2-ND
N-Channel 30V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®

N-Channel 30V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®

Buy Now Datasheet
Singapore, Singapore
SMD 20A 30V MOSFET Transistor
278-STK800
SMD 20A 30V MOSFET Transistor 278-STK800
20A 30V 7.8mR N-CH MOSFET, Surface Mount Product overview: STK800 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STK800 can be used for catalog matching and distributor lookup.

20A 30V 7.8mR N-CH MOSFET, Surface Mount Product overview: STK800 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STK800 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STK800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STK800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STK800
MOSFET N-CH 30V 20A POLARPAK

MOSFET N-CH 30V 20A POLARPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 054373-STK800 497-5123-2-ND 278-STK800 STK800
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK800 Single FETs, MOSFETs SMD 20A 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 5200 milliwatts 5200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
Single FETs, MOSFETs - AUIRF3205-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers