High voltage fast-switching NPN power transistor Product overview: STN2580 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN2580 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1A 1.6W Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 935522-STN2580
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 1 A - 1.6 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: STN2580
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13536-2, 497-13536-6, 497-13536-1, -497-13536-1, -497-13536-2
Bipolar Transistors - BJT High Voltage NPN PWR Trans 800V 1A
TRANSISTOR, NPN, 400V, 1A, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes
400V 1.6W 60@250mA,5V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS
High voltage fast-switching NPN
TRANS NPN 400V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STN2580 | 497-13536-6-ND | 935522-STN2580 | STN2580 | 45AC7653 | STN2580 | STN2580 | STN2580 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STN2580 | Bipolar Transistors - BJT | Transistor, Npn, 400V, 1A, Sot-223; Transistor Polarity Stmicroelectronics | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 800 volts | |||||||
| PD | 1600 milliwatts | 1600 milliwatts |