ROHM Semiconductor GmbH Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5
Product Name Notes
-20V Pch+Pch Small Signal MOSFET
Application: Free Wheeling For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
Application: General Inverter for Automotive and Industrial Use, Heater for Automotive For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die...
Application: General Inverter for Industrial Use For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to...
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to...
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to...
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Nch MOSFETs
Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Pch MOSFETs
Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs
Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 500 to 650V Super Junction MOSFETs, Low Noise Series
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to...
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to...
Power MOSFET R6004END3 is suitable for switching power supply.
Power MOSFET R6007END3 is suitable for switching power supply.
Power MOSFET R6009END3 is suitable for switching power supply.
Power MOSFET R6011END3 is suitable for switching power supply.
Power MOSFET R6011KND3 is suitable for switching power supply.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet...
QH8JB5 is a low on-resistance MOSFET suitable for switching applications.
QH8JC5 is a low on-resistance MOSFET suitable for switching applications.
QH8K22 is low on - resistance MOSFET for Switching.
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.
QH8K51 is the low on - resistance MOSFET for switching application.
QH8KA3 is the low on - resistance MOSFET for switching application.
QH8KB5 is Nch + Nch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QH8KB6 is Nch + Nch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QH8KC5 is Nch + Nch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QH8KC6 is Nch + Nch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QH8M22 is the high reliability transistor, suitable for switching applications.
QH8MB5 is Nch + Pch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QH8MC5 is Nch + Pch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations...
QS8J4HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
QS8K2HZG is a dual MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
QS8M31 is complex type MOSFET(P+N) for switching application.
QS8M51HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
R5205PND3FRA is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 525V MOSFET with ESD protection diode is included in the TO-252 package. Ideal for switching applications.
R6002END3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6003KND3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6004KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6004PND3FRA is a power mosfet for switching power supply.
R6006KND3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6006KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6006PND3FRA is power MOSFET with Low on-resistance and Fast switching speed by Super Junction Technology. This is a high-reliability product of automotive grade qualified to AEC-Q101, and suitable for switching...
R6007KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6007KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6009KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6011KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6014YNX is a power MOSFET with Low on-resistance, suitable for the switching applications.
R6015ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6018VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
R6020ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6020KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6020KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6020KNZ4 is a power MOSFET for switching applications.
R6020PNJFRA is the high reliability automotive MOSFET, suitable for switching power supply.
R6020YNX is a power MOSFET with Low on-resistance, suitable for the switching applications.
R6024ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6024KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6024KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6024VNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
R6024VNX3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
R6030ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6030ENZ4 is a power MOSFET for switching applications.
R6030KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
R6030KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6035ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6035KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6035VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
R6035VNX3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
R6047ENZ4 is a power MOSFET for switching applications.
R6047KNZ4 is a power MOSFET for switching applications.
R6055VNZ4 is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
R6076ENZ4 is a power MOSFET for switching applications.
R6076KNZ4 is a power MOSFET for switching applications.
R6077VNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
R6504ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6504ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6504KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6504KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6507ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6507ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6507KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6509ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6509ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6509KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6509KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6511ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6511ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6511KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6511KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6515ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6515ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6515KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6515KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6515KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6520KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6520KNZ4 is a power MOSFET for switching applications.
R6524ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6524ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6524ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6524KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6524KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6524KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R6530ENX is a power MOSFET with low-on resistance and fast switching speed, suitable for switching.
R6530ENZ is a power MOSFET with low ON-resistance and fast switching speed, suitable for switching.
R6530KNX is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching.
R6530KNZ is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching.
R6535ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
R6535KNZ is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching.
R6547KNZ4 is a power MOSFET for switching applications.
R6576ENZ4 is a power MOSFET for switching applications.
R8002ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
R8002ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R8005ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
R8005ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
R8007AND3FRA is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
R8008ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
R8008ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RCJ331N25 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RCJ451N20 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3G01BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3G03BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3G07BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3G400GN is a power MOSFET with low-on resistance and High power package (TO-252), suitable for switching.
RD3G500GN is the low on - resistance MOSFET for switching application.
RD3G600GN is a power MOSFET with low-on resistance and High power package (TO-252), suitable for switching.
RD3H045SP is a power MOSFET with low on - resistance, suitable for switching.
RD3H045SPFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3H080SP is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3H080SPFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3H160SP is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3H160SPFRA is a power MOSFET for automotive, suitable for switching applications.
RD3H200SN is a Power MOSFET with Low on - resistance, suitable for Switching.
RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application.
RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3L03BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3L050SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3L050SNFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3L07BAT is a low on-resistance power MOSFET suitable for switching applications.
RD3L07BBG is a power MOSFET with low on - resistance, suitable for switching.
RD3L080SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3L080SNFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3L08BGN is a power MOSFET, suitable for switching applications.
RD3L140SP is a Power MOSFET with Low on - resistance, suitable for Switching.
RD3L140SPFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching.
RD3L150SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3L150SNFRA is a power MOSFET for automotive, suitable for switching applications.
RD3L220SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3L220SNFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching.
RD3P050SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3P050SNFRA is a power MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching.
RD3P100SN is a Power MOSFET with Low on-resistance, suitable for Switching.
RD3P100SNFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3P130SP is a Power MOSFET with Low on - resistance, suitable for Switching.
RD3P130SPFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3P175SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3P175SNFRA is a power MOSFET with low on - resistance, suitable for switching.
RD3P200SN is a Power MOSFET with Low on - resistance., suitable for Switching.
RD3P200SNFRA is a power MOSFET for automotive, suitable for switching applications.
RD3S075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3S100AAFRA is a power mosfet for switching power supply.
RD3S100CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3T050CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3T075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3T100CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3U040CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3U041AAFRA is an automotive grade MOSFET that is AEC-Q101 qualified, and suitable for switching applications.
RD3U060CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RD3U080AAFRA is a power mosfet for switching power supply.
RD3U080CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
RF4E060AJ is low on-resistance and high power small mold package MOSFET for switching application.
RF4E075AT which is High Power small mold package is suitable for Switching, Load switch.
RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application.
RF4G060AT is a DFN package MOSFET suitable for switching and load switch applications.
RF4G100BG is a power MOSFET with low on - resistance, suitable for switching.
RF4L040AT is a DFN package MOSFET suitable for switching and load switch applications.
RF4L055GN is a Power MOSFET with Low on-resistance, suitable for switching.
RF4L070BG is a power MOSFET with low on - resistance, suitable for switching.
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.
RF6E065BN is low on-resistance and small surface mount package MOSFET for switching application.
RGC80TSX8R is the reverse conducting IGBT for voltage-resonance inverter, IH applications.
RGPR10BM40 is high reliability product which achieved both low Vce(sat) and high avalanche energy.
RGPR20NL43HR is the Insulated Gate Bipolar Transistor (IGBT) for automotive ignition coil driver circuits and solenoid driver circuits.
RGPR20NS43 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
RGPR30BM40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
RGPR30NS40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
RGPZ10BM40FH is high reliability product which achieved both low Vce(sat) and high avalanche energy.
RGS00TS65EHR is a highly reliable IGBT for the general inverter for automotive and industrial.
RGS00TS65HR is a highly reliable IGBT for automotive inverter, heater.
RGS50TSX2DHR is a highly reliable IGBT for the general inverter for automotive and industrial.
RGS50TSX2HR is a highly reliable IGBT for automotive inverter, heater.
RGS60TS65HR is a highly reliable IGBT for automotive inverter, heater.
RGS80TS65HR is a highly reliable IGBT for automotive inverter, heater.
RGS80TSX2DHR is a highly reliable IGBT for the general inverter for automotive and industrial.
RGS80TSX2HR is a highly reliable IGBT for automotive inverter, heater.
RGSX5TS65DHR is a 8μs SCSOA guaranteed IGBT, suitable for general inverter for automotive and industrial use. This product complies AEC-Q101 qualification.
RGSX5TS65E is a 8μs SCSOA guaranteed IGBT, suitable for general unverter, UPS, Welder and power conditioner.
RGSX5TS65EHR is a 8μs SCSOA guaranteed IGBT, suitable for general inverter for automotive and industrial use. This product complies AEC-Q101 qualification.
RGSX5TS65HR is a 8μs SCSOA guaranteed IGBT, suitable for heater of automotive. This product complies AEC-Q101 qualification.
RGT16NL65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT16TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT20NL65 is a IGBT with low collector - emitter saturation voltage, suitable for general inverter, UPS, power conditioner, welder.
RGT20TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT30NL65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT30TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT40NL65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT40TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT50NL65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT50TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT8NL65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGT8TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
RGTV00TK65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV00TK65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV00TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV00TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV60TK65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV60TK65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV60TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV80TK65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV80TK65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTV80TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications. The RGTV series is a product that has a good...
RGTV80TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications. The RGTV series is a product that has a good...
RGTVX6TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGTVX6TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW00TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW00TK65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW00TS65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW00TS65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW00TS65DHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW00TS65EHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW00TS65HR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW40TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW40TK65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW50TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW50TK65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW60TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW60TK65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW60TS65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW60TS65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW60TS65DHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW60TS65EHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW60TS65HR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW80TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW80TK65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW80TK65E is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW80TS65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW80TS65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
RGW80TS65DHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
RGW80TS65EHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW...
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs...
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
The high power small mold package RF4C050AP is suitable for switching and load switch.
The Middle Power MOSFET QH8JA1 is suitable for switching applications.
The Middle Power MOSFET QH8KA4 is suitable for switching and battery applications.
The Middle Power MOSFET QH8MA2 is suitable for switching power supply.
The Middle Power MOSFET QH8MA3 is suitable for switching power supply.
The Middle Power MOSFET QH8MA4 is suitable for switching power supply.
The Power MOSFET QH8KA1 is suitable for switching power supply and motor drive.
The Power MOSFET QH8KA2 is suitable for switching power supply and motor drive.
The Power MOSFET QS8J13 is suitable for switching power supply.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio...
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it...
The R8xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it...
The RGS30TSX2 is a 10μs SCSOA guaranteed IGBT, suitable for PFC, UPS, IH and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to...
The RGS30TSX2D is a 10μs SCSOA guaranteed IGBT, suitable for General Inverter, UPS, PV Inverter and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size...
The RGS30TSX2DHR is a 10μs SCSOA guaranteed IGBT, suitable for General Inverter for Automotive and Industrial Use. The RGS series delivers low conduction loss that contributes to reducing size and...
The RGS30TSX2HR is a 10μs SCSOA guaranteed IGBT, suitable for Heater of Automotive. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of...
The RGS50TSX2 is a 10μs SCSOA guaranteed IGBT, suitable for PFC, UPS, IH and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to...
The RGS50TSX2D is a 10μs SCSOA guaranteed IGBT, suitable for General Inverter, UPS, PV Inverter and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size...
The RGS80TSX2 is a 10μs SCSOA guaranteed IGBT, suitable for PFC, UPS, IH and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to...
The RGS80TSX2D is a 10μs SCSOA guaranteed IGBT, suitable for General Inverter, UPS, PV Inverter and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size...
The RGTVX2TS65 is a 2μs SCSOA guaranteed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGTVX2TS65D is a 2μs SCSOA guaranteed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGW40TS65 is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGW40TS65D is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGW50TS65 is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGW50TS65D is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off...
The RGWxx65C series is a 650V IGBT with a built-in SiC schottky barrier diode, which reduces turn-on switching loss. This is an AEC-Q101 compliant product. It can be used with...
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

<< Prev Next >>